Rolex Spring, A Division of MW Industries Contact Spring Regular Series

Description
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.
Description
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Suppliers

Company
Product
Description
Supplier Links
Contact Spring - Regular Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Contact Spring
Regular Series
Contact Spring Regular Series
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number Regular Series
Product Name Contact Spring
Washer Type Belleville
Material Spring Steel
Finish TinPlated (optional feature); ZincPlated (optional feature)
Special Fitting Configuration Not Applicable
Inside Diameter 0.122 to 0.781 inch (3.099 to 19.837 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Wave Spring Washer - LR-0575 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 5.750 inch (146.050 mm)
View Details
Wave Spring Washer, 0.203
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.203 inch (5.156 mm)
View Details