Rolex Spring, A Division of MW Industries Flange Disc Springs NDS Series

Description
NDS Series flange springs are used to fill the application needs similar to those described for the FL and MFL series springs. However, they are primarily designed to handle applications demanding much higher load and / or temperature. NDS parts are normally made from H11/H13 steel and can produce flat loads up to 310,000 pounds and, under most conditions, can withstand temperatures up of 1100 F.
Description
NDS Series flange springs are used to fill the application needs similar to those described for the FL and MFL series springs. However, they are primarily designed to handle applications demanding much higher load and / or temperature. NDS parts are normally made from H11/H13 steel and can produce flat loads up to 310,000 pounds and, under most conditions, can withstand temperatures up of 1100 F.

Suppliers

Company
Product
Description
Supplier Links
Flange Disc Springs - NDS Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Flange Disc Springs
NDS Series
Flange Disc Springs NDS Series
NDS Series flange springs are used to fill the application needs similar to those described for the FL and MFL series springs. However, they are primarily designed to handle applications demanding much higher load and / or temperature. NDS parts are normally made from H11/H13 steel and can produce flat loads up to 310,000 pounds and, under most conditions, can withstand temperatures up of 1100 F.

NDS Series flange springs are used to fill the application needs similar to those described for the FL and MFL series springs. However, they are primarily designed to handle applications demanding much higher load and / or temperature. NDS parts are normally made from H11/H13 steel and can produce flat loads up to 310,000 pounds and, under most conditions, can withstand temperatures up of 1100 F.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number NDS Series
Product Name Flange Disc Springs
Washer Type Belleville
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.773 to 3.031 inch (19.634 to 76.987 mm)
Inside Tolerance ID + 0.005
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31929 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Self-Sealing Washer - Metric - 75031 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Washer - 7089A4/316L067109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Single Turn Gap Wave Spring Washer - LB-0709 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 7.087 inch (180.000 mm)
View Details