Rolex Spring, A Division of MW Industries Flat Washers SFW Series

Description
These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel.  They can be used in atmospheres where plain steel, no matter how well painted, will not survive.
Description
These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel.  They can be used in atmospheres where plain steel, no matter how well painted, will not survive.

Suppliers

Company
Product
Description
Supplier Links
Flat Washers - SFW Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Flat Washers
SFW Series
Flat Washers SFW Series
These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel.  They can be used in atmospheres where plain steel, no matter how well painted, will not survive.

These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel.  They can be used in atmospheres where plain steel, no matter how well painted, will not survive.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number SFW Series
Product Name Flat Washers
Washer Type Finger; Flat or USS
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.312 to 1.062 inch (7.937 to 26.987 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Self Aligning Washers (2 Piece) - 41206 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 5/8"
View Details