Rolex Spring, A Division of MW Industries Contact Spring Wide Series

Description
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.
Description
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Suppliers

Company
Product
Description
Supplier Links
Contact Spring - Wide Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Contact Spring
Wide Series
Contact Spring Wide Series
Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement due to thermal expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including hex head socket screws. They can also be used in SEMS assemblies. Made of selected high quality carbon spring steel , these are available with mechanical zinc or tin plate.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number Wide Series
Product Name Contact Spring
Washer Type Belleville
Material Spring Steel
Finish TinPlated (optional feature); ZincPlated (optional feature)
Special Fitting Configuration Not Applicable
Inside Diameter 0.122 to 0.512 inch (3.099 to 13.005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75472 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Nord-Lock Alloy C-276 Washers - NLss-276 - Nord-Lock Group
Specs
Material EN 2.4819 or equivalent
Outside Diameter 0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Wave Spring - C112-M2 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details