G.L. Huyett Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. | |
| Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load... |