G.L. Huyett Datasheets for Preload Springs, Spacers, and Washers
Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.
Preload Springs, Spacers, and Washers: Learn more
| Product Name | Notes |
|---|---|
| Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. | |
| Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load... |