G.L. Huyett Datasheets for Dowel Pins
Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly available in imperial or metric units.
Dowel Pins: Learn more
| Product Name | Notes |
|---|---|
| Bent pins are simple pins with one straight end and a 25° angle bent arm at the opposite end. This low cost pin can be drilled and used with a... | |
| Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and... | |
| Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved... | |
| Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending... |