G.L. Huyett Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic... | |
| Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or... | |
| Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades... | |
| Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of... | |
| Styles and designs of connectors are limited to an engineer’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or... |