G.L. Huyett Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Call 'em what you want, these zinc plated carbon steel "Snap Washers," "Split Washers," or "Quick Repair Washers" make for easy repairs in the field since they open for easy... | |
| Fender washers feature an outer diameter that is more than three times the size of the inner diameter. These flat, broad washers are usually thinner than other washers and are... | |
| Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners,... | |
| Locking washers prevent fastening loosening by preventing unscrewing rotation of the fastening device. | |
| Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. | |
| Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load... |