G.L. Huyett Wave Washers

Description
Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low strength fastening. Though they can be produced with any number of waves, they generally feature 3, 4, or 6 waves. The number of waves increases thickness and every additional wave decreases the amount of deflection causing increased radial stress. Uniformity is important as the load rate does not begin until all of the waves are evenly loaded.
Description
Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low strength fastening. Though they can be produced with any number of waves, they generally feature 3, 4, or 6 waves. The number of waves increases thickness and every additional wave decreases the amount of deflection causing increased radial stress. Uniformity is important as the load rate does not begin until all of the waves are evenly loaded.

Suppliers

Company
Product
Description
Supplier Links
Wave Washers -  - G.L. Huyett
Minneapolis, KS, USA
Wave Washers
Wave Washers
Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low strength fastening. Though they can be produced with any number of waves, they generally feature 3, 4, or 6 waves. The number of waves increases thickness and every additional wave decreases the amount of deflection causing increased radial stress. Uniformity is important as the load rate does not begin until all of the waves are evenly loaded.

Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low strength fastening. Though they can be produced with any number of waves, they generally feature 3, 4, or 6 waves. The number of waves increases thickness and every additional wave decreases the amount of deflection causing increased radial stress. Uniformity is important as the load rate does not begin until all of the waves are evenly loaded.

Supplier's Site

Technical Specifications

  G.L. Huyett
Product Category Washers
Product Name Wave Washers
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Heavy Duty Flat USAE™ Washers - FW00004 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details