G.L. Huyett Datasheets for Shims and Shim Stock
Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Shims and Shim Stock: Learn more
| Product Name | Notes |
|---|---|
| Available in a wide range of sizes, thicknesses, and finishes to fit a range of shaft sizes, G.L. Huyett's machine bushings are made of rugged carbon steel for maximum corrosion... | |
| Ever run into a situation where the shaft of the threaded shoulder bolt is either too long or too short for a specific application? Rather than shortening the shaft on... | |
| Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are... | |
| Slotted shims are used on assembled machine components in order to maximize alignment and balance. The slot aligns the shim to be installed without disassembling the rotating shaft components or... |