VAT, Inc. Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic... | |
| Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas... | |
| Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type... | |
| Control gate valves with stepper motor for controlling and isolation. A valve in combination with an adaptive pressure controller PM4/5 is a pressure control system. | |
| Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration | |
| Mini vacuum gate valves are small, light-weight and low-priced. Features VATLOCK configuration O-ring shaft seal Vulcanized gate seal | |
| Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants | |
| RF all-metal gate valves with patented VATRING sealing system and RF aperture. Mainly used as sector valves in storage rings of synchrotrons and particle accelerators. Customer-specified RF apertures with low... | |
| RF all-metal gate valves with patented VATRING sealing system and RF aperture. Used as sector valves in storage rings of synchrotrons and particle accelerators. Customer-specified RF apertures with low RF... | |
| The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a... | |
| These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc. | |
| These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc | |
| These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions,... | |
| These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation | |
| These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking. | |
| These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality... | |
| Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications... |