VAT, Inc. Insertable Gate Valve Series 081

Description
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration
Description
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration

Suppliers

Company
Product
Description
Supplier Links
Insertable Gate Valve - Series 081 - VAT, Inc.
San Jose, CA, USA
Insertable Gate Valve
Series 081
Insertable Gate Valve Series 081
Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration

Insertable gate valves are space saving due to direct mounting between DIN flanges.

    Features
  • Flanges with DIN centering insert
  • VATLOCK configuration
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Industrial Valves
Product Number Series 081
Product Name Insertable Gate Valve
Valve Type Gate
Primary Material Aluminum
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
Maximum Pressure 23.21 psi (16.33 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details