VAT, Inc. Mini UHV Gate Valve Series 010

Description
Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants
Description
Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants

Suppliers

Company
Product
Description
Supplier Links
Mini UHV Gate Valve - Series 010 - VAT, Inc.
San Jose, CA, USA
Mini UHV Gate Valve
Series 010
Mini UHV Gate Valve Series 010
Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants

Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants.

    Features
  • MONOVAT configuration
  • Bellows-sealed
  • Mechanism free of lubricants
Supplier's Site
Gate Valve for Gas Analysis with Bypass - Series 010 - VAT, Inc.
San Jose, CA, USA
Gate Valve for Gas Analysis with Bypass
Series 010
Gate Valve for Gas Analysis with Bypass Series 010
Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator, single acting with closing spring (NC): type SS-4BK-1C.

Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator, single acting with closing spring (NC): type SS-4BK-1C.

Supplier's Site
Gate Valve for Gas Analysis w/ Orifice - Series 010 - VAT, Inc.
San Jose, CA, USA
Gate Valve for Gas Analysis w/ Orifice
Series 010
Gate Valve for Gas Analysis w/ Orifice Series 010
Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open Very compact

Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber.

  • With bypass valves
  • Pressure reduction of the process gas by means of two bypass valves with orifice
  • Analysis of the residual gases at base pressure with the gate valve open
  • Very compact
Supplier's Site

Technical Specifications

  VAT, Inc. VAT, Inc.
Product Category Industrial Valves Industrial Valves
Product Number Series 010 Series 010
Product Name Mini UHV Gate Valve Gate Valve for Gas Analysis with Bypass
Valve Type Gate Gate
Primary Material Stainless Steel Stainless Steel
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Number of Ports 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details