RF all-metal gate valves with patented VATRING sealing system and RF aperture. Used as sector valves in storage rings of synchrotrons and particle accelerators. Customer-specified RF apertures with low RF resistance and electrical contact between the flanges in the open valve position. Available with extended or compact double acting pneumatic actuator. Bakeable to 300°C in the open and closed position. Self-locking in the open and closed position. Radiation resistant.
| VAT, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Series 471 |
| Product Name | RF All-Metal Gate Valve |
| Valve Type | Gate |
| Primary Material | Stainless Steel |
| Valve Size | 8.00 inch (203.20 mm) |
| Maximum Pressure | 29.01 psi (20.41 m H2O) |