SERIES 110 -- HV GATE VALVE WITH BELLOWS
VAT, Inc.
HV Gate Valve with Bellows
Series 110
Description
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
Description
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
Suppliers
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
|
Area of application: | Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications |
|
Description: | Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications |
|
Nominal inside diameters (ID): | 200 (8" ) - 320 (12") |
|
Body material: | Stainless steel |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Series 110 |
|
Product Name
|
HV Gate Valve with Bellows |
|
Valve Type
|
Gate
|
|
Primary Material
|
Stainless Steel
|
|
Valve Size
|
8.00 to 12.00 inch (203.20 to 304.80 mm)
|
|
Maximum Pressure
|
17.40 to 23.21 psi (12.25 to 16.33 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
1.00 inch (25.40 mm)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Ball
Primary Material
PVC-U
Valve Size
1.10 inch (28.00 mm)
View Details
Valve Type
Ball; Sanitary
Primary Material
Stainless Steel
Media
Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
View Details
Beswick Engineering Co., Inc.
Valve Type
Relief
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details