VAT, Inc. Vacuum Gate Valve Series 121

Description
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
Description
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gate Valve - Series 121 - VAT, Inc.
San Jose, CA, USA
Vacuum Gate Valve
Series 121
Vacuum Gate Valve Series 121
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation

These low-cost gate valves are designed for very easy maintenance.

    Features
  • High quality shaft feedthrough
  • VATLOCK configuration
  • Low shock during operation
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Industrial Valves
Product Number Series 121
Product Name Vacuum Gate Valve
Valve Type Gate
Primary Material Aluminum
Valve Size 2.50 to 12.00 inch (63.50 to 304.80 mm)
Maximum Pressure 17.40 to 23.21 psi (12.25 to 16.33 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121601007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details