VAT, Inc. Datasheets for Vacuum Flanges and Fittings
Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components.
Vacuum Flanges and Fittings: Learn more
| Product Name | Notes |
|---|---|
| Series 310 comprises a selection of connection parts (ISO-KF) made of aluminum or stainless steel. These are clamps, claws, centering rings, blank-off flanges, weld neck flanges, metal seals (indium, 60°C)... | |
| Series 320 comprises a selection of connection parts (ISO-K, ISO-F) made of aluminum or stainless steel. These are clamps, claws, bolts, centering rings, rotatable flanges, blank-off flanges, weld neck flanges. | |
| Series 330 comprises a selection of connection parts (CF). These are bolts, stud bolts, copper seals, blank-off flanges, weld flanges, fixed weld neck flanges, rotatable weld neck flanges. | |
| VATSEALs are a metal seals for vacuum and cryogenic applications. Metal seals are used instead of elastomer seals if - permeation through an elastomer seal is not acceptable, - outgassing... | |
| Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming... |