Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure... | |
| Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § | |
| Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching... | |
| Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion... | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines (de-energized close) or for opening bypass lines (de-energized open). § Deliverable with switching position de-energized open or de-energized close. | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines. Allows multi-stage operation of several valves, thus saving costly manifolds for distributing the water. With position indicator (also for... | |
| Pneumatically Operated Switch Valve Recommended for the quick shut-off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions:... | |
| Electrically Operated Switch Valve Recommended for the quick shut off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available... |