Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Metal Gaskets For difficult sealing problems with large scale pipe forces and moments, high pressures, vacuum and/or high temperatures, for lowest leakage rate as well as for radially different expansion,... | |
| PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls... | |
| Gaskets made of the graphite-metal sandwich material RivaTherm-Super have already proven themselves a thousand times overwith almost all liquid and gaseous media for low to medium pressures and media temperatures... | |
| Metal/Soft material gaskets are combinations made of suitable metals connected with graphite, PTFE, rubber or even heat-resistant cords, wovens and braids. Advantage: Separation of the "bearing" and "Sealing" functions. Almost... |