Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Pneumatically Operated Switch Valve PSV 20/900

Description
Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion proof areas) Switching position: de-energized for closing. Corrosion resistant materials of high quality. Special features § High reliability § Flow resistance neglectible for high flow rates § Smooth on / off switching § Pressure compensation valve
Datasheet
Description
Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion proof areas) Switching position: de-energized for closing. Corrosion resistant materials of high quality. Special features § High reliability § Flow resistance neglectible for high flow rates § Smooth on / off switching § Pressure compensation valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Operated Switch Valve - PSV 20/900 - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Upper Saddle River, NJ, USA
Pneumatically Operated Switch Valve
PSV 20/900
Pneumatically Operated Switch Valve PSV 20/900
Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion proof areas) Switching position: de-energized for closing. Corrosion resistant materials of high quality. Special features § High reliability § Flow resistance neglectible for high flow rates § Smooth on / off switching § Pressure compensation valve

Pneumatically Operated Switch Valve
For the quick and safe shut-off of consumer lines.
Versions for special applications:
§ With thread or lens connection
§ With position indicator (also for explosion proof areas)
Switching position: de-energized for closing.
Corrosion resistant materials of high quality.

Special features
§ High reliability
§ Flow resistance neglectible for high flow rates
§ Smooth on / off switching
§ Pressure compensation valve

Supplier's Site Datasheet

Technical Specifications

  Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Product Category Industrial Valves
Product Number PSV 20/900
Product Name Pneumatically Operated Switch Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113772080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details