Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Hydroblasters and Water Blasters
Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material.
Hydroblasters and Water Blasters: Learn more
| Product Name | Notes |
|---|---|
| Excellent for internal cleaning of vessels. High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers... | |
| High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy... | |
| Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High-pressure... | |
| Vario Jet: State Of The Art Hydrodemolition of Concrete The URACA Vario Jet epitomizes economical, efficent and careful large-surface demolition of concrete. The hydrodemolition technique has clear advantages compared to... | |
| High Pressure Cleaning Heads (also known as TWK's, ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other... |