Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Flexible Expansion Joints

Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more

Product Name Notes
For flue gas desulphurising and purification plants. These components: Are used wherever increased chemical attack can be expected Can be used up to 200°C depending on the quality of the...
For gaseous media with a low solids content, Kempchen manufactures fabric compensators from heat-resistant abd acid-proof materials as a flexible connection in pipelines and conduit in order to accomodate positional...
For high pressure and temperature loads, also in special steels and all weldable metals; with or without flanges, movement restrainers are supplied on request.
Rival PTFE compensators for high chemical and mechanical loads. Used to admit axial, lateral and angular movement, Folds can be cut acute angled, machined round or square-shaped or formed from...
With pressure-proof cord inserts for the whole of industry to compensate expansions and to reduce noise and vibration transmission. Also in a braced version as a lateral or articulated compensator.