Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Full Stroke Safety Valve Pressure regulating screw Spring plate Compression spring Pressure bolt Valve guide and seat Valve cone Retaining disk and flange Compressed water Retainging space Return | |
| General information In normal operating conditions, safety valves have to close tightly and must open, if pressure increases to an inadmissibly high figure; they have to avoid further pressure increase... | |
| High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure... | |
| Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § | |
| Pneumatically Actuated Pressure Maintaining Valve Holds the discharge pressure constant, independent of the counter pressure. Recommended for multi-consumer operation. No pressure loss in case of switching to additional consumers thus... | |
| Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching... | |
| Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion... | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines (de-energized close) or for opening bypass lines (de-energized open). § Deliverable with switching position de-energized open or de-energized close. | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines. Allows multi-stage operation of several valves, thus saving costly manifolds for distributing the water. With position indicator (also for... | |
| Pneumatically Operated Switch Valve Recommended for the quick shut-off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions:... | |
| Electrically Operated Switch Valve Recommended for the quick shut off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available... | |
| The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation... |