Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Full Stroke Safety Valve Pressure regulating screw Spring plate Compression spring Pressure bolt Valve guide and seat Valve cone Retaining disk and flange Compressed water Retainging space Return | |
| General information In normal operating conditions, safety valves have to close tightly and must open, if pressure increases to an inadmissibly high figure; they have to avoid further pressure increase... | |
| High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure... | |
| Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § | |
| Pneumatically Actuated Pressure Maintaining Valve Holds the discharge pressure constant, independent of the counter pressure. Recommended for multi-consumer operation. No pressure loss in case of switching to additional consumers thus... | |
| Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching... | |
| Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion... | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines (de-energized close) or for opening bypass lines (de-energized open). § Deliverable with switching position de-energized open or de-energized close. | |
| Pneumatically Operated Switch Valve For the quick shut-off of consumer lines. Allows multi-stage operation of several valves, thus saving costly manifolds for distributing the water. With position indicator (also for... | |
| Pneumatically Operated Switch Valve Recommended for the quick shut-off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions:... | |
| Electrically Operated Switch Valve Recommended for the quick shut off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available... | |
| The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation... |