Chemac Inc./Uraca/Uhde HPT/Gather/BHDT Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure... | |
| Pneumatically Actuated Pressure Maintaining Valve Holds the discharge pressure constant, independent of the counter pressure. Recommended for multi-consumer operation. No pressure loss in case of switching to additional consumers thus... | |
| Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching... |