PROCON Products Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use... | |
| Product Description PROCON's Series 6 is designed and built to meet your needs for higher flows. The flow rate capacity for this pump ranges from 300 to 660 gallons per... | |
| Product Description PROCON's Series 1 pumps have the protection of an integral inlet strainer. The standard strainer is a 100 mesh wire screen. It traps particles that can cause serious... | |
| Product Description PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11... | |
| Product Description PROCON's Series 4 is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump... | |
| Product Description PROCON's Series 5 is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump... | |
| Product Details Brief Description: Mounting Styles: Integrated Pump & Motor Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide... | |
| Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 1" ports Mounting Styles: Magnetically Coupled Only Primary Application: Agriculture/Pesticid e Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding,... | |
| Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Cold Carb Circulation Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee,... | |
| Product Details Brief Description: Stainless Steel housing, 3/8" NPT ports Primary Application: Cold Carb Circulation Secondary Application: Reverse Osmosis Additional Applications: Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems,... | |
| Product Details Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications Mounting Style: Integrated Pump & |