PROCON Products Series 1 Pump

Description
Product Description PROCON's Series 1 pumps have the protection of an integral inlet strainer. The standard strainer is a 100 mesh wire screen. It traps particles that can cause serious damage to the pump. The strainer is equipped with a removable cap to allow periodic cleaning, every 4 months under normal conditions (more frequently with hard or turbid water). The clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 111A100F11AA, 111A125F11AA, 101B100F11BC, 101B100F11BC-875L, 101R100R12BC, 101B070R12BA, 101A100F11BC, 101A100F11AA, 101A100F11BA, 111A060F12CB, 111A125F11XX, 101C100F11BC, 101D100F11BD, 101A015F11BD, 10544, 11B025F11CB, 111A035F12CB, 101A050F11AA
Description
Product Description PROCON's Series 1 pumps have the protection of an integral inlet strainer. The standard strainer is a 100 mesh wire screen. It traps particles that can cause serious damage to the pump. The strainer is equipped with a removable cap to allow periodic cleaning, every 4 months under normal conditions (more frequently with hard or turbid water). The clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 111A100F11AA, 111A125F11AA, 101B100F11BC, 101B100F11BC-875L, 101R100R12BC, 101B070R12BA, 101A100F11BC, 101A100F11AA, 101A100F11BA, 111A060F12CB, 111A125F11XX, 101C100F11BC, 101D100F11BD, 101A015F11BD, 10544, 11B025F11CB, 111A035F12CB, 101A050F11AA

Suppliers

Company
Product
Description
Supplier Links
Series 1 Pump -  - PROCON Products
Murfreesboro, TN, USA
Series 1 Pump
Series 1 Pump
Product Description PROCON's Series 1 pumps have the protection of an integral inlet strainer. The standard strainer is a 100 mesh wire screen. It traps particles that can cause serious damage to the pump. The strainer is equipped with a removable cap to allow periodic cleaning, every 4 months under normal conditions (more frequently with hard or turbid water). The clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 111A100F11AA, 111A125F11AA, 101B100F11BC, 101B100F11BC-875L, 101R100R12BC, 101B070R12BA, 101A100F11BC, 101A100F11AA, 101A100F11BA, 111A060F12CB, 111A125F11XX, 101C100F11BC, 101D100F11BD, 101A015F11BD, 10544, 11B025F11CB, 111A035F12CB, 101A050F11AA

Product Description

PROCON's Series 1 pumps have the protection of an integral inlet strainer. The standard strainer is a 100 mesh wire screen. It traps particles that can cause serious damage to the pump. The strainer is equipped with a removable cap to allow periodic cleaning, every 4 months under normal conditions (more frequently with hard or turbid water). The clamp-on mounting style is shown in the photo; bolt-on mounting is also available.

Specifications

Body Material:Type 303 stainless steel or brass
Capacity:15 to 125 GPH
Nominal Speed:1725 RPM
Typical Horsepower Required:.25 to .50 HP
Maximum Discharge Pressure:250 PSI
Rotation (viewed from nameplate):Clockwise
Dry Weight:Approximately 2.5 lbs.
Dimensions:3.56" x 3.49" x 3.86"
Self Priming (water):6 ft. Maximum Lift
Port Size:3/8 NPT Inlet and Outlet

Popular Model Numbers

111A100F11AA, 111A125F11AA, 101B100F11BC, 101B100F11BC-875L, 101R100R12BC, 101B070R12BA, 101A100F11BC, 101A100F11AA, 101A100F11BA, 111A060F12CB, 111A125F11XX, 101C100F11BC, 101D100F11BD, 101A015F11BD, 10544, 11B025F11CB, 111A035F12CB, 101A050F11AA

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Series 1 Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details