PROCON Products Series 2 Pump

Description
Product Description PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour at 250 psi. Clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 112A125F11XX, 10597,102A100F11AA,1 02A100R11BA, 102A060R11BA, 102A100F11BA, 102A100F31BB, 102A125F11BA, 112A060F11CB, 102A070F31BC, 112A100F11AA, 102A125F11XX, 102A100F11XX, 102A140R11BA, 102A100R11XX, 102L100F11XX, , 102C110F11BB, 102A100R11BB, 102A1
Description
Product Description PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour at 250 psi. Clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 112A125F11XX, 10597,102A100F11AA,1 02A100R11BA, 102A060R11BA, 102A100F11BA, 102A100F31BB, 102A125F11BA, 112A060F11CB, 102A070F31BC, 112A100F11AA, 102A125F11XX, 102A100F11XX, 102A140R11BA, 102A100R11XX, 102L100F11XX, , 102C110F11BB, 102A100R11BB, 102A1

Suppliers

Company
Product
Description
Supplier Links
Series 2 Pump -  - PROCON Products
Murfreesboro, TN, USA
Series 2 Pump
Series 2 Pump
Product Description PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour at 250 psi. Clamp-on mounting style is shown in the photo; bolt-on mounting is also available. Specifications Body Material: Type 303 stainless steel or brass Capacity: 15 to 125 GPH Nominal Speed: 1725 RPM Typical Horsepower Required: .25 to .50 HP Maximum Discharge Pressure: 250 PSI Rotation (viewed from nameplate): Clockwise Dry Weight: Approximately 2.5 lbs. Dimensions: 3.56" x 3.49" x 3.86" Self Priming (water): 6 ft. Maximum Lift Port Size: 3/8 NPT Inlet and Outlet Popular Model Numbers 112A125F11XX, 10597,102A100F11AA,1 02A100R11BA, 102A060R11BA, 102A100F11BA, 102A100F31BB, 102A125F11BA, 112A060F11CB, 102A070F31BC, 112A100F11AA, 102A125F11XX, 102A100F11XX, 102A140R11BA, 102A100R11XX, 102L100F11XX, , 102C110F11BB, 102A100R11BB, 102A1

Product Description

PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour at 250 psi. Clamp-on mounting style is shown in the photo; bolt-on mounting is also available.

Specifications

Body Material:

Type 303 stainless steel or brass

Capacity:

15 to 125 GPH

Nominal Speed:

1725 RPM

Typical Horsepower Required:

.25 to .50 HP

Maximum Discharge Pressure:

250 PSI

Rotation (viewed from nameplate):

Clockwise

Dry Weight:

Approximately 2.5 lbs.

Dimensions:

3.56" x 3.49" x 3.86"

Self Priming (water):

6 ft. Maximum Lift

Port Size:

3/8 NPT Inlet and Outlet

Popular Model Numbers

112A125F11XX, 10597,102A100F11AA,102A100R11BA, 102A060R11BA, 102A100F11BA, 102A100F31BB, 102A125F11BA, 112A060F11CB, 102A070F31BC, 112A100F11AA, 102A125F11XX, 102A100F11XX, 102A140R11BA, 102A100R11XX, 102L100F11XX, , 102C110F11BB, 102A100R11BB, 102A1

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Series 2 Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details