PROCON Products Mag 3

Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 313A050F11XX1X982, 10608, 10633 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Beverage/Food Service Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications
Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 313A050F11XX1X982, 10608, 10633 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Beverage/Food Service Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Suppliers

Company
Product
Description
Supplier Links
Mag 3 -  - PROCON Products
Murfreesboro, TN, USA
Mag 3
Mag 3
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 313A050F11XX1X982, 10608, 10633 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Beverage/Food Service Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Product Description

Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available.

Popular Model Numbers

313A050F11XX1X982, 10608, 10633


Product Details

Brief Description:

Magnetically coupled 303 Stainless steel housing, 3/8" ports

Mounting Styles:

Magnetically Coupled Only

Primary Application:

Beverage/Food Service

Secondary Application:

Industrial Applications

Additional Applications:

Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Mag 3
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details