Product Description
Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available.
Popular Model Numbers
302B015F11BD882, 302B050R11BB1X982, 302A015F11BD1X982
Product Details
Brief Description:
Magnetically coupled brass housing, .3/8" ports
Mounting Styles:
Magnetically Coupled Only
Primary Application:
Welding
Secondary Application:
Industrial Applications
Additional Applications:
Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications
| PROCON Products | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | Mag 2 |