PROCON Products Mag 5

Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON's Series 5 MagDrive pump is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump maintains all the quality features and construction of our Series 2 & 3 MagDrive pumps. Popular Model Numbers 10723, 10640 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 5/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Agriculture/Pesticid e Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications
Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON's Series 5 MagDrive pump is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump maintains all the quality features and construction of our Series 2 & 3 MagDrive pumps. Popular Model Numbers 10723, 10640 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 5/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Agriculture/Pesticid e Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Suppliers

Company
Product
Description
Supplier Links
Mag 5 -  - PROCON Products
Murfreesboro, TN, USA
Mag 5
Mag 5
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON's Series 5 MagDrive pump is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump maintains all the quality features and construction of our Series 2 & 3 MagDrive pumps. Popular Model Numbers 10723, 10640 Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 5/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Agriculture/Pesticid e Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Product Description

Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON's Series 5 MagDrive pump is designed and built to meet your needs for flow rates ranging from 115 to 330 gallons per hour at 250 psi. This PROCON pump maintains all the quality features and construction of our Series 2 & 3 MagDrive pumps.

Popular Model Numbers

10723, 10640


Product Details

Brief Description:

Magnetically coupled 303 Stainless steel housing, 5/8" ports

Mounting Styles:

Magnetically Coupled Only

Primary Application:

Agriculture/Pesticide

Secondary Application:

Industrial Applications

Additional Applications:

Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Mag 5
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - BEAST AODD Pump - sandpiper-beast-aodd-pump - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details