PROCON Products Mag 2

Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 302B015F11BD882, 302B050R11BB1X982, 302A015F11BD1X982 Product Details Brief Description: Magnetically coupled brass housing, .3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Welding Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications
Description
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 302B015F11BD882, 302B050R11BB1X982, 302A015F11BD1X982 Product Details Brief Description: Magnetically coupled brass housing, .3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Welding Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Suppliers

Company
Product
Description
Supplier Links
Mag 2 -  - PROCON Products
Murfreesboro, TN, USA
Mag 2
Mag 2
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available. Popular Model Numbers 302B015F11BD882, 302B050R11BB1X982, 302A015F11BD1X982 Product Details Brief Description: Magnetically coupled brass housing, .3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Welding Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Product Description

Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series 2 and 3 MagDrives are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour with discharge pressures up to 180 psi. Brass or stainless steel construction is available.

Popular Model Numbers

302B015F11BD882, 302B050R11BB1X982, 302A015F11BD1X982


Product Details

Brief Description:

Magnetically coupled brass housing, .3/8" ports

Mounting Styles:

Magnetically Coupled Only

Primary Application:

Welding

Secondary Application:

Industrial Applications

Additional Applications:

Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Mag 2
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details