PROCON Products Datasheets for Magnetic Drive Pumps

Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more

Product Name Notes
Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use...
Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 1" ports Mounting Styles: Magnetically Coupled Only Primary Application: Agriculture/Pesticid e Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding,...
Product Details Brief Description: Magnetically coupled 303 Stainless steel housing, 3/8" ports Mounting Styles: Magnetically Coupled Only Primary Application: Cold Carb Circulation Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee,...