NBS Corp. 1" USS Washer Through Hardened, Zinc Yellow WSHG8USS100Y

Description
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.
Description
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
1" USS Washer Through Hardened, Zinc Yellow - WSHG8USS100Y - NBS Corp.
Vernon, CA, USA
1" USS Washer Through Hardened, Zinc Yellow
WSHG8USS100Y
1" USS Washer Through Hardened, Zinc Yellow WSHG8USS100Y
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Washers
Product Number WSHG8USS100Y
Product Name 1" USS Washer Through Hardened, Zinc Yellow
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
0.39
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.390 inch (9.906 mm)
Outside Diameter 0.625 inch (15.875 mm)
View Details
Washers - 4832637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details
Self-Sealing Washer - Metric - 75052 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers