NBS Corp. 5/16" x 1" Fender Washer, Zinc WSHFENC025010Z

Description
Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
Description
Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 1" Fender Washer, Zinc - WSHFENC025010Z - NBS Corp.
Vernon, CA, USA
5/16" x 1" Fender Washer, Zinc
WSHFENC025010Z
5/16" x 1" Fender Washer, Zinc WSHFENC025010Z
Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.

Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Washers
Product Number WSHFENC025010Z
Product Name 5/16" x 1" Fender Washer, Zinc
Washer Type Fender
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
3.2mm I.D., 7mm O.D., 0.5mm Thick Flat Washers - MD0125MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material StainlessSteel; Stainless Steel
Inside Diameter 0.126 inch (3.200 mm)
View Details
Washers - 8199811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material Unalloyed steel
Inside Diameter 0.173 inch (4.400 mm)
View Details
Bushing Seal - 60065 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details