NBS Corp. 7/8" SAE Flat Washer, Zinc WSHSAEC070Z

Description
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers come with zinc finish.
Description
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
7/8" SAE Flat Washer, Zinc - WSHSAEC070Z - NBS Corp.
Vernon, CA, USA
7/8" SAE Flat Washer, Zinc
WSHSAEC070Z
7/8" SAE Flat Washer, Zinc WSHSAEC070Z
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers come with zinc finish.

Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Washers
Product Number WSHSAEC070Z
Product Name 7/8" SAE Flat Washer, Zinc
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details