NBS Corp. 7/16" USS Washer Through Hardened, Zinc Yellow WSHG8USS035Y

Description
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.
Description
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
7/16" USS Washer Through Hardened, Zinc Yellow - WSHG8USS035Y - NBS Corp.
Vernon, CA, USA
7/16" USS Washer Through Hardened, Zinc Yellow
WSHG8USS035Y
7/16" USS Washer Through Hardened, Zinc Yellow WSHG8USS035Y
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal diameter, all through hardened USS washers come with zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Washers
Product Number WSHG8USS035Y
Product Name 7/16" USS Washer Through Hardened, Zinc Yellow
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C087-L6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Wave Springs - LB-0591 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 5.906 inch (150.000 mm)
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details