NBS Corp. #4 Internal Tooth Lock Washer, Zinc WSHINT0040BZ

Description
Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8” internal diameter, all internal tooth lock washers come with zinc finish.
Description
Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8” internal diameter, all internal tooth lock washers come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#4 Internal Tooth Lock Washer, Zinc - WSHINT0040BZ - NBS Corp.
Vernon, CA, USA
#4 Internal Tooth Lock Washer, Zinc
WSHINT0040BZ
#4 Internal Tooth Lock Washer, Zinc WSHINT0040BZ
Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8” internal diameter, all internal tooth lock washers come with zinc finish.

Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8” internal diameter, all internal tooth lock washers come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Washers
Product Number WSHINT0040BZ
Product Name #4 Internal Tooth Lock Washer, Zinc
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details