SEC America, LLC 800 Watt Modified Sine Wave Inverters 824 MS

Description
Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads. Specifications Input Volts: 22-30 VDC Output Watts: 800 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 40 max. Efficiency: 90% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Modified Sine Wave Dimensions (L x W x H): 17" x 8.5" x 3.5" Weight: 8 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.05 Amps Compact And Light Weight Two Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Service Vehicles Boats & Recreation Vehicles Telecommunication Construction Sites Solar Power Systems Emergency backup power Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers Microwave Ovens Video Equipment Industrial Controls Communications Equipment For mounting in weather protected compartments
Description
Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads. Specifications Input Volts: 22-30 VDC Output Watts: 800 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 40 max. Efficiency: 90% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Modified Sine Wave Dimensions (L x W x H): 17" x 8.5" x 3.5" Weight: 8 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.05 Amps Compact And Light Weight Two Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Service Vehicles Boats & Recreation Vehicles Telecommunication Construction Sites Solar Power Systems Emergency backup power Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers Microwave Ovens Video Equipment Industrial Controls Communications Equipment For mounting in weather protected compartments

Suppliers

Company
Product
Description
Supplier Links
800 Watt Modified Sine Wave Inverters - 824 MS - SEC America, LLC
South Burlington, VT, USA
800 Watt Modified Sine Wave Inverters
824 MS
800 Watt Modified Sine Wave Inverters 824 MS
Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads. Specifications Input Volts: 22-30 VDC Output Watts: 800 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 40 max. Efficiency: 90% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Modified Sine Wave Dimensions (L x W x H): 17" x 8.5" x 3.5" Weight: 8 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 0.05 Amps Compact And Light Weight Two Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Service Vehicles Boats & Recreation Vehicles Telecommunication Construction Sites Solar Power Systems Emergency backup power Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers Microwave Ovens Video Equipment Industrial Controls Communications Equipment For mounting in weather protected compartments

Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads.

Specifications

  • Input Volts: 22-30 VDC
  • Output Watts: 800
  • Output Volts: 120 VAC; 60 +, - 0.5 Hz.
  • Input Amps: 40 max.
  • Efficiency: 90% minimum
  • Output regulation: 3%, No Load to Full Load
  • Output Waveform: Modified Sine Wave
  • Dimensions (L x W x H): 17" x 8.5" x 3.5"
  • Weight: 8 lbs

Features

  • High Efficiency
  • High Output Current Surge Capability
  • Low Battery Alarm /
    Shut Down
  • Low Idle Power Draw:
    < 0.05 Amps
  • Compact And Light Weight
  • Two Output Receptacles
  • Cool Operation
  • Easy Installation
  • Electronically Protected Against Output Overloads

Applications

  • Service Vehicles
  • Boats & Recreation Vehicles
  • Telecommunication
  • Construction Sites
  • Solar Power Systems
  • Emergency backup power
  • Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers
  • Microwave Ovens
  • Video Equipment
  • Industrial Controls
  • Communications Equipment
  • For mounting in weather protected compartments
Supplier's Site

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number 824 MS
Product Name 800 Watt Modified Sine Wave Inverters
Type DC/AC Inverter; Computer Power Supply
Applications Service Vehicles, Boats & Recreation, Construction Sites, Solar Power Systems, Emergency Back-up Power, Microwave Ovens, Video Equipment
AC Output Voltage 120.0 volts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2311-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details