SEC America, LLC 300 Watt Plug-In Inverters SP 300

Description
SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC power. Connection to a power source is easily achieved through cables terminated with a cigarette lighter plug or alligator clips, both supplied with the SP 300. Efficient Design Compact Easily Transportable Cool Operation Features Lightweight Easy Installation Electronically protected against output overloads Demanding Applications Trucks Golf Carts Forklifts Buses Loaders Logging vehicles For mounting in weather protected compartments
Description
SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC power. Connection to a power source is easily achieved through cables terminated with a cigarette lighter plug or alligator clips, both supplied with the SP 300. Efficient Design Compact Easily Transportable Cool Operation Features Lightweight Easy Installation Electronically protected against output overloads Demanding Applications Trucks Golf Carts Forklifts Buses Loaders Logging vehicles For mounting in weather protected compartments

Suppliers

Company
Product
Description
Supplier Links
300 Watt Plug-In Inverters - SP 300 - SEC America, LLC
South Burlington, VT, USA
300 Watt Plug-In Inverters
SP 300
300 Watt Plug-In Inverters SP 300
SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC power. Connection to a power source is easily achieved through cables terminated with a cigarette lighter plug or alligator clips, both supplied with the SP 300. Efficient Design Compact Easily Transportable Cool Operation Features Lightweight Easy Installation Electronically protected against output overloads Demanding Applications Trucks Golf Carts Forklifts Buses Loaders Logging vehicles For mounting in weather protected compartments

SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC power. Connection to a power source is easily achieved through cables terminated with a cigarette lighter plug or alligator clips, both supplied with the SP 300.

Efficient Design

  • Compact Easily Transportable
  • Cool Operation

Features

  • Lightweight
  • Easy Installation
  • Electronically protected against output overloads

Demanding Applications

  • Trucks
  • Golf Carts
  • Forklifts
  • Buses
  • Loaders
  • Logging vehicles
  • For mounting in weather protected compartments
Supplier's Site

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SP 300
Product Name 300 Watt Plug-In Inverters
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details