Nova Electric JUPITER SERIES J50K60-240

Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available
Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Suppliers

Company
Product
Description
Supplier Links
JUPITER SERIES - J50K60-240 - Nova Electric
Bergenfield, NJ, USA
JUPITER SERIES
J50K60-240
JUPITER SERIES J50K60-240
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as:

• Submarine and Shipboard Power Systems
• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications
• Single Phase Output Models Available

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number J50K60-240
Product Name JUPITER SERIES
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
GALAXY SERIES - GL1.5K400-36 - Nova Electric
Specs
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details