Nova Electric JUPITER SERIES J80K400-120

Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.
Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Suppliers

Company
Product
Description
Supplier Links
JUPITER SERIES - J80K400-120 - Nova Electric
Bergenfield, NJ, USA
JUPITER SERIES
J80K400-120
JUPITER SERIES J80K400-120
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications.

They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally.

These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number J80K400-120
Product Name JUPITER SERIES
AC Output Voltage 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55032 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 24.0 to 125.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
1000W APS X Series 12VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired - APSX1012SW - Tripp Lite by Eaton
Specs
DC Input Voltage 12.0 volts
DC Input Current 240 amps
Input Frequency 50 to 60 Hz
View Details
3 suppliers