Nova Electric JUPITER SERIES J40K50- 240(220)

Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available
Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Suppliers

Company
Product
Description
Supplier Links
JUPITER SERIES - J40K50- 240(220) - Nova Electric
Bergenfield, NJ, USA
JUPITER SERIES
J40K50- 240(220)
JUPITER SERIES J40K50- 240(220)
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as:

• Submarine and Shipboard Power Systems
• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications
• Single Phase Output Models Available

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number J40K50- 240(220)
Product Name JUPITER SERIES
AC Output Voltage 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
Features Weatherproof
Regulatory Compliance Designed to meet UL 458, EN62368-1 and corresponding international standards; RoHS Compliant
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RUGGED, LIGHTWEIGHT INVERTERS - GL3K3/6-120 (120/208) - Nova Electric
Specs
AC Output Voltage 120.0 to 208.0 volts
Output Frequency 6.00E-5 MHz
View Details