Nova Electric JUPITER SERIES J40K400-120

Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.
Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Suppliers

Company
Product
Description
Supplier Links
JUPITER SERIES - J40K400-120 - Nova Electric
Bergenfield, NJ, USA
JUPITER SERIES
J40K400-120
JUPITER SERIES J40K400-120
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications.

They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally.

These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as utility stations, shelters, shore power, and communications.

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number J40K400-120
Product Name JUPITER SERIES
AC Output Voltage 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 125.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
2400W PowerVerter APS 24VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired - APS2424 - Tripp Lite by Eaton
Specs
DC Input Voltage 24.0 volts
DC Input Current 112 amps
Input Frequency 60 Hz
View Details
4 suppliers