Nova Electric JUPITER SERIES J80K60-350

Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available
Description
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Suppliers

Company
Product
Description
Supplier Links
JUPITER SERIES - J80K60-350 - Nova Electric
Bergenfield, NJ, USA
JUPITER SERIES
J80K60-350
JUPITER SERIES J80K60-350
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output Models Available

Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards optionally. These models utilize the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as:

• Submarine and Shipboard Power Systems
• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications
• Single Phase Output Models Available

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number J80K60-350
Product Name JUPITER SERIES
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
1250W PowerVerter RV Inverter/Charger with Hardwire Input/Output - RV1250ULHW - Tripp Lite by Eaton
Specs
DC Input Voltage 12.0 volts
DC Input Current 95 amps
Input Frequency 60 Hz
View Details
3 suppliers