SAS Automation, LLC Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated... | |
| The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the... | |
| Double acting Sensors available Tapped holes in gripper arms allow for easy jaw attachment Compatible with standard mounting clamps when combined with the appropriate ADG and a VLR Arm Extension... | |
| Double acting Sensors available Tapped holes in gripper arms allow for easy jaw attachment Compatible with standard mounting clamps when combined with the appropriate ADG and a VLR Arm Extension... | |
| Ideal for gripping fabric or mesh Normally used in insert molding applications Adjustable needle length Replacement needles also available | |
| Stainless steel, lightweight, miniature air gripper Single acting spring return CHM11ACK has 5mm spring loaded buffer |