SAS Automation, LLC Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| Automatic (A-Type) is fixture mountable Hand operated (H-Type) features a safety lever Standard and special blades available (see Nip-It! section for Type-I blade information | |
| Blade positioned at 45° angle Actuated guillotine motion allows for access to hard-to-reach areas | |
| Body Strokes In Blade Holder can be rotated 90? in either direction (excluding SN-3) Adjustable travel from 0-5mm Separate Ports for cutter slide and blade activation Only one air circuit... | |
| Body Strokes Out Blade Holder can be rotated 90° in either direction (excluding SN-3) Adjustable travel from 0-5mm Separate Ports for cutter slide and blade activation Only one air circuit... | |
| Cutter body tilts up to the part before the blade cuts Separate Ports for cutter tilt and blade activation Only one air circuit is needed when Pneumatic Timing Unit (TU-01)... | |
| Easily mounts to standard mounting clamps Lightweight for maximum efficiency in cutting applications Elbow arm allows for fine adjustment of cutter blade | |
| Scissor style cutting method Blade has a movable and a fixed side | |
| Separate Ports for cutter slide and blade activation As air is applied to the cutter's slide port, the moveable part of the cutter body extends 30mm As air to the... | |
| Separate Ports for cutter slide and blade activation As air is applied to the cutter's slide port, the moveable part of the cutter body retracts 30mm As air to the... | |
| Separate ports for cutter slide and blade activation Slide function moves blades flush to part | |
| Separate Ports for cutter slide and blade activation Slide function moves blades flush to part Utilizes a wider variety of blades than the ME cutter Only one air circuit is... | |
| Square body for secure mounting Cylindrical head fits in to tight spaces | |
| Square body with mounting holes on all four sides MSP-Type has a pressure booster |