SAS Automation, LLC Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Closes automatically if attached vacuum cups fail to secure the part, thus ensuring the efficiency of the remaining cups Inserted between the cup and the mounting arm | |
| Compact air regulator Maximum inlet pressure 1.0MPa Ambient temperature: 5°C-60°C | |
| Compact lightweight air regulator Adjustable pressure range 0.1-0.8 MPa Supply pressure range 0-1MPa Gauge accuracy +/- 5% | |
| Compact lightweight ball valves Limited loss of air flow in open state Unique handle for air flow adjustment |