SAS Automation, LLC Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Polyurethane (DDP) Cup Material w/ Adapters | |
| Recommended for molded parts that require vacuum metalizing or coating | |
| Available in standard and reinforced silicone rubber HP-30B is made of Nitrile Butadiene Rubber (NBR) | |
| Available in standard and reinforced silicone SPBS-21 is specifically designed to work well on textured surfaces | |
| Bellow for part compliance Comes with sealing ring | |
| Bellows for part compliance Sealing ring included | |
| Compression molded for long life Extremely reliable and durable, high rigidity Flat cups for flat surfaces or raised cups (H) for curved surfaces Sealing ring included | |
| Compression molded for long life Extremely reliable and durable 1.5 or 2.5 bellows for part compliance Sealing ring included | |
| Flat cups for flat surfaces and high side loading Sealing ring included. | |
| lat cups for flat surfaces and high side loading Comes with sealing ring | |
| Made of conductive silicone rubber Volume Resistivity: 0.03 As measured with a PP vessel, experimentally eliminated 70% of static electricity | |
| Made of reinforced silicone rubber | |
| Multiple bellows for maximum compliance Sealing ring included | |
| Multiple bellows for maximum part compliance Sealing ring included Works well on textured surfaces | |
| Oval cups for long narrow parts Sealing ring included |